U.S. Plastic Corporation Nibco Chemtrol True Union Ball Check Valves 18296

Description
Not spring loaded but the design insures free movement of the ball. Ball supported by a system of guide ribs to give full flow with minimum turbulence and chatter. Union connections for easy access to valve components. Requires only inches of head pressure to seal and open. All plastic construction which eliminates corrosion. FKM seals, O-rings and ball seats. Equally effective in checking backflow from head pressure on the discharge or suction side of pump. Seating head 1/2" thru 3/4" 6-7 psi; 1" thru 2" 4-5 psi; 3" size 3-4 psi. 2 pound positive back pressure. Both types are NSF listed. PVC - 140 F. CPVC 210 F. Screen assemblies for conversion of true union ball check valve to foot valve are sold separately.
Description
Not spring loaded but the design insures free movement of the ball. Ball supported by a system of guide ribs to give full flow with minimum turbulence and chatter. Union connections for easy access to valve components. Requires only inches of head pressure to seal and open. All plastic construction which eliminates corrosion. FKM seals, O-rings and ball seats. Equally effective in checking backflow from head pressure on the discharge or suction side of pump. Seating head 1/2" thru 3/4" 6-7 psi; 1" thru 2" 4-5 psi; 3" size 3-4 psi. 2 pound positive back pressure. Both types are NSF listed. PVC - 140 F. CPVC 210 F. Screen assemblies for conversion of true union ball check valve to foot valve are sold separately.

Suppliers

Company
Product
Description
Supplier Links
Nibco Chemtrol True Union Ball Check Valves - 18296 - U.S. Plastic Corporation
Lima, OH, USA
Nibco Chemtrol True Union Ball Check Valves
18296
Nibco Chemtrol True Union Ball Check Valves 18296
Not spring loaded but the design insures free movement of the ball. Ball supported by a system of guide ribs to give full flow with minimum turbulence and chatter. Union connections for easy access to valve components. Requires only inches of head pressure to seal and open. All plastic construction which eliminates corrosion. FKM seals, O-rings and ball seats. Equally effective in checking backflow from head pressure on the discharge or suction side of pump. Seating head 1/2" thru 3/4" 6-7 psi; 1" thru 2" 4-5 psi; 3" size 3-4 psi. 2 pound positive back pressure. Both types are NSF listed. PVC - 140 F. CPVC 210 F. Screen assemblies for conversion of true union ball check valve to foot valve are sold separately.

Not spring loaded but the design insures free movement of the ball. Ball supported by a system of guide ribs to give full flow with minimum turbulence and chatter. Union connections for easy access to valve components. Requires only inches of head pressure to seal and open. All plastic construction which eliminates corrosion. FKM seals, O-rings and ball seats. Equally effective in checking backflow from head pressure on the discharge or suction side of pump. Seating head 1/2" thru 3/4" 6-7 psi; 1" thru 2" 4-5 psi; 3" size 3-4 psi. 2 pound positive back pressure. Both types are NSF listed. PVC - 140 F. CPVC 210 F. Screen assemblies for conversion of true union ball check valve to foot valve are sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18296
Product Name Nibco Chemtrol True Union Ball Check Valves
Valve Type Ball Check; Check
Unlock Full Specs
to access all available technical data

Similar Products

4-Way High-Pressure Valve - VXE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Water; Wastewater; Gas; Hydraulic; Glycol; Air
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-25-0/100 - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000007069-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details