U.S. Plastic Corporation solenoid vlv1.5mm 2wy 24vdc spaded-sngl 19097

Description
The advantage to this design is the versatility to stock single units and build, mix, and match to meet specifications. In most cases stackable composite solenoid valves reduces inventory costs and lowers cost per installation over a conventional manifold valve series. Features a fully encapsulated coil, spring compensated plunger seats for long life, single inlet with multiple outlets, with superior chemical compatibility. Normally closed. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Port size: 1/8" NPT. Media: air, oil, inert gas, water, caustics, etc. Nylon body, composite material is media compatible, eliminating the need for stocking multiple body materials. Brass operator. Springs: 300 series stainless. Seals: Viton. Single station. Normally closed.
Description
The advantage to this design is the versatility to stock single units and build, mix, and match to meet specifications. In most cases stackable composite solenoid valves reduces inventory costs and lowers cost per installation over a conventional manifold valve series. Features a fully encapsulated coil, spring compensated plunger seats for long life, single inlet with multiple outlets, with superior chemical compatibility. Normally closed. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Port size: 1/8" NPT. Media: air, oil, inert gas, water, caustics, etc. Nylon body, composite material is media compatible, eliminating the need for stocking multiple body materials. Brass operator. Springs: 300 series stainless. Seals: Viton. Single station. Normally closed.

Suppliers

Company
Product
Description
Supplier Links
solenoid vlv1.5mm 2wy 24vdc spaded-sngl - 19097 - U.S. Plastic Corporation
Lima, OH, USA
solenoid vlv1.5mm 2wy 24vdc spaded-sngl
19097
solenoid vlv1.5mm 2wy 24vdc spaded-sngl 19097
The advantage to this design is the versatility to stock single units and build, mix, and match to meet specifications. In most cases stackable composite solenoid valves reduces inventory costs and lowers cost per installation over a conventional manifold valve series. Features a fully encapsulated coil, spring compensated plunger seats for long life, single inlet with multiple outlets, with superior chemical compatibility. Normally closed. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Port size: 1/8" NPT. Media: air, oil, inert gas, water, caustics, etc. Nylon body, composite material is media compatible, eliminating the need for stocking multiple body materials. Brass operator. Springs: 300 series stainless. Seals: Viton. Single station. Normally closed.

The advantage to this design is the versatility to stock single units and build, mix, and match to meet specifications. In most cases stackable composite solenoid valves reduces inventory costs and lowers cost per installation over a conventional manifold valve series. Features a fully encapsulated coil, spring compensated plunger seats for long life, single inlet with multiple outlets, with superior chemical compatibility. Normally closed. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Port size: 1/8" NPT. Media: air, oil, inert gas, water, caustics, etc. Nylon body, composite material is media compatible, eliminating the need for stocking multiple body materials. Brass operator. Springs: 300 series stainless. Seals: Viton. Single station. Normally closed.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19097
Product Name solenoid vlv1.5mm 2wy 24vdc spaded-sngl
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

HVM Standard PTFE Valve - 36654 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Flow Control Stainless Steel Low Pressure Manual Diaphragm Valve For High Purity And Ultra High Purity Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
120VAC Double 4-Way NAMUR Solenoid w/ DIN Connection - DNMR-D1 - Bonomi North America, Inc.
Specs
Valve Type Solenoid
Maximum Pressure 20.00 to 120.00 psi (14.08 to 84.45 m H2O)
Number of Ports 4
View Details
2 1/2 in. Size Foot Valve|Master File - FV250 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.50 inch (63.50 mm)
View Details