U.S. Plastic Corporation PVC Angle Globe Valves 19300

Description
Hayward angle globe valves are used in tight spaces where a 90change in flow direction is needed and there is insufficient room for extra fittings. Globe valves are ideal for sampling and throttling applications. The precision machined, fine pitched threads allow for precise flow control down to bubble tight shut off. the 1/4" size valve has integrally molded panel mounting lugs. Hayward angle valves are fully serviceable and require no adjustment tools. They are available in PVC, with FKM seals, and are manufactured from NSF listed materials.
Description
Hayward angle globe valves are used in tight spaces where a 90change in flow direction is needed and there is insufficient room for extra fittings. Globe valves are ideal for sampling and throttling applications. The precision machined, fine pitched threads allow for precise flow control down to bubble tight shut off. the 1/4" size valve has integrally molded panel mounting lugs. Hayward angle valves are fully serviceable and require no adjustment tools. They are available in PVC, with FKM seals, and are manufactured from NSF listed materials.

Suppliers

Company
Product
Description
Supplier Links
PVC Angle Globe Valves - 19300 - U.S. Plastic Corporation
Lima, OH, USA
PVC Angle Globe Valves
19300
PVC Angle Globe Valves 19300
Hayward angle globe valves are used in tight spaces where a 90change in flow direction is needed and there is insufficient room for extra fittings. Globe valves are ideal for sampling and throttling applications. The precision machined, fine pitched threads allow for precise flow control down to bubble tight shut off. the 1/4" size valve has integrally molded panel mounting lugs. Hayward angle valves are fully serviceable and require no adjustment tools. They are available in PVC, with FKM seals, and are manufactured from NSF listed materials.

Hayward angle globe valves are used in tight spaces where a 90change in flow direction is needed and there is insufficient room for extra fittings. Globe valves are ideal for sampling and throttling applications. The precision machined, fine pitched threads allow for precise flow control down to bubble tight shut off. the 1/4" size valve has integrally molded panel mounting lugs. Hayward angle valves are fully serviceable and require no adjustment tools. They are available in PVC, with FKM seals, and are manufactured from NSF listed materials.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19300
Product Name PVC Angle Globe Valves
Valve Type Globe
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
VALVES - BP-100-PVDF-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details