U.S. Plastic Corporation PVC and CPVC Solenoid Valves 19083

Description
Heavy-duty solenoid valves feature true union end connections and are designed so no pressure differential is required for reliable operation. Unique coil design results in lower coil operating temperatures and a 100% continuous duty rating. Molded polyester housing protects the coil assembly and electronics from harsh corrosive environments, and an easy to replace one-piece seal cartridge and plunger assembly allow the valve to quickly be put back in service. 115 VAC. FPM Seals. Operate with up to 40 PSI of backpressure and up to 120 PSI of inlet pressure. No minimum pressure requirements.
Description
Heavy-duty solenoid valves feature true union end connections and are designed so no pressure differential is required for reliable operation. Unique coil design results in lower coil operating temperatures and a 100% continuous duty rating. Molded polyester housing protects the coil assembly and electronics from harsh corrosive environments, and an easy to replace one-piece seal cartridge and plunger assembly allow the valve to quickly be put back in service. 115 VAC. FPM Seals. Operate with up to 40 PSI of backpressure and up to 120 PSI of inlet pressure. No minimum pressure requirements.

Suppliers

Company
Product
Description
Supplier Links
PVC and CPVC Solenoid Valves - 19083 - U.S. Plastic Corporation
Lima, OH, USA
PVC and CPVC Solenoid Valves
19083
PVC and CPVC Solenoid Valves 19083
Heavy-duty solenoid valves feature true union end connections and are designed so no pressure differential is required for reliable operation. Unique coil design results in lower coil operating temperatures and a 100% continuous duty rating. Molded polyester housing protects the coil assembly and electronics from harsh corrosive environments, and an easy to replace one-piece seal cartridge and plunger assembly allow the valve to quickly be put back in service. 115 VAC. FPM Seals. Operate with up to 40 PSI of backpressure and up to 120 PSI of inlet pressure. No minimum pressure requirements.

Heavy-duty solenoid valves feature true union end connections and are designed so no pressure differential is required for reliable operation. Unique coil design results in lower coil operating temperatures and a 100% continuous duty rating. Molded polyester housing protects the coil assembly and electronics from harsh corrosive environments, and an easy to replace one-piece seal cartridge and plunger assembly allow the valve to quickly be put back in service. 115 VAC. FPM Seals. Operate with up to 40 PSI of backpressure and up to 120 PSI of inlet pressure. No minimum pressure requirements.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19083
Product Name PVC and CPVC Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 9537-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; CTFE/ETFE
Media Chemical
View Details
Stainless Steel Low Pressure Seal Pneumatic Diaphragm Control Valve For For HP & UHP Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas; Air
View Details
24V AC/DC 3-Way Explosion Proof Solenoid Valve - NMR3-EX2 - Bonomi North America, Inc.
Specs
Valve Type Solenoid
Maximum Pressure 20.00 to 120.00 psi (14.08 to 84.45 m H2O)
Number of Ports 3
View Details
1 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details