U.S. Plastic Corporation PVC Angle Globe Valves 19297

Description
Hayward angle globe valves are used in tight spaces where a 90 degree change in flow direction is needed and there is insufficient room for extra fittings. Globe valves are ideal for sampling and throttling applications. The precision machined, fine pitched threads allkow for precise flow control down to bubble tight shut off. the 1/4 inch size valve has integrally molded panel mounting lugs. Hayward angle valves are fully serviceable and require no adjustment tools. They are available in PVC, with Viton seals, and are manufactured from NSF listed materials.
Description
Hayward angle globe valves are used in tight spaces where a 90 degree change in flow direction is needed and there is insufficient room for extra fittings. Globe valves are ideal for sampling and throttling applications. The precision machined, fine pitched threads allkow for precise flow control down to bubble tight shut off. the 1/4 inch size valve has integrally molded panel mounting lugs. Hayward angle valves are fully serviceable and require no adjustment tools. They are available in PVC, with Viton seals, and are manufactured from NSF listed materials.

Suppliers

Company
Product
Description
Supplier Links
PVC Angle Globe Valves - 19297 - U.S. Plastic Corporation
Lima, OH, USA
PVC Angle Globe Valves
19297
PVC Angle Globe Valves 19297
Hayward angle globe valves are used in tight spaces where a 90 degree change in flow direction is needed and there is insufficient room for extra fittings. Globe valves are ideal for sampling and throttling applications. The precision machined, fine pitched threads allkow for precise flow control down to bubble tight shut off. the 1/4 inch size valve has integrally molded panel mounting lugs. Hayward angle valves are fully serviceable and require no adjustment tools. They are available in PVC, with Viton seals, and are manufactured from NSF listed materials.

Hayward angle globe valves are used in tight spaces where a 90 degree change in flow direction is needed and there is insufficient room for extra fittings. Globe valves are ideal for sampling and throttling applications. The precision machined, fine pitched threads allkow for precise flow control down to bubble tight shut off. the 1/4 inch size valve has integrally molded panel mounting lugs. Hayward angle valves are fully serviceable and require no adjustment tools. They are available in PVC, with Viton seals, and are manufactured from NSF listed materials.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19297
Product Name PVC Angle Globe Valves
Valve Type Globe
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86781 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
View Details
3/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV075 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details