U.S. Plastic Corporation Asahi PVDF Check Valves 17281

Description
Check valves are used to prevent the reversal of flow in a line. When open and under flow pressure, the checking mechanism will move freely in the media, offering very little resistance and minimal pressure drop. Valve employs a free moving ball, which unseats to permit flow in one direction, but seals against a seat to prevent backflow. Can be installed vertically or horizontally. Uniseat/seal of The Y-pattern style has a minimal pressure-drop, even when compared with a conventional upright style globe valve. Therefore, it is an excellent choice for combination on-off and throttling applications. Stub acme thread on stem provides rapid open-close operation. Liquid or slurry never touches stem threads. Can be used for both on-off and throttling control of fluid flow. Easy in-line maintenance. For throttling service. PTFE sealing disc and seals. FKM O-ring seals. Threaded ends, NSF listed. Ball is the only moving part. It unseats to permit flow in one direction but seals against seat to prevent backflow. Minimum shut-off of 5 psi. All sizes rated for full vacuum service. Solid thermoplastic ball. NSF-61 Certified.
Description
Check valves are used to prevent the reversal of flow in a line. When open and under flow pressure, the checking mechanism will move freely in the media, offering very little resistance and minimal pressure drop. Valve employs a free moving ball, which unseats to permit flow in one direction, but seals against a seat to prevent backflow. Can be installed vertically or horizontally. Uniseat/seal of The Y-pattern style has a minimal pressure-drop, even when compared with a conventional upright style globe valve. Therefore, it is an excellent choice for combination on-off and throttling applications. Stub acme thread on stem provides rapid open-close operation. Liquid or slurry never touches stem threads. Can be used for both on-off and throttling control of fluid flow. Easy in-line maintenance. For throttling service. PTFE sealing disc and seals. FKM O-ring seals. Threaded ends, NSF listed. Ball is the only moving part. It unseats to permit flow in one direction but seals against seat to prevent backflow. Minimum shut-off of 5 psi. All sizes rated for full vacuum service. Solid thermoplastic ball. NSF-61 Certified.

Suppliers

Company
Product
Description
Supplier Links
Asahi PVDF Check Valves - 17281 - U.S. Plastic Corporation
Lima, OH, USA
Asahi PVDF Check Valves
17281
Asahi PVDF Check Valves 17281
Check valves are used to prevent the reversal of flow in a line. When open and under flow pressure, the checking mechanism will move freely in the media, offering very little resistance and minimal pressure drop. Valve employs a free moving ball, which unseats to permit flow in one direction, but seals against a seat to prevent backflow. Can be installed vertically or horizontally. Uniseat/seal of The Y-pattern style has a minimal pressure-drop, even when compared with a conventional upright style globe valve. Therefore, it is an excellent choice for combination on-off and throttling applications. Stub acme thread on stem provides rapid open-close operation. Liquid or slurry never touches stem threads. Can be used for both on-off and throttling control of fluid flow. Easy in-line maintenance. For throttling service. PTFE sealing disc and seals. FKM O-ring seals. Threaded ends, NSF listed. Ball is the only moving part. It unseats to permit flow in one direction but seals against seat to prevent backflow. Minimum shut-off of 5 psi. All sizes rated for full vacuum service. Solid thermoplastic ball. NSF-61 Certified.

Check valves are used to prevent the reversal of flow in a line. When open and under flow pressure, the checking mechanism will move freely in the media, offering very little resistance and minimal pressure drop. Valve employs a free moving ball, which unseats to permit flow in one direction, but seals against a seat to prevent backflow. Can be installed vertically or horizontally. Uniseat/seal of The Y-pattern style has a minimal pressure-drop, even when compared with a conventional upright style globe valve. Therefore, it is an excellent choice for combination on-off and throttling applications. Stub acme thread on stem provides rapid open-close operation. Liquid or slurry never touches stem threads. Can be used for both on-off and throttling control of fluid flow. Easy in-line maintenance. For throttling service. PTFE sealing disc and seals. FKM O-ring seals. Threaded ends, NSF listed. Ball is the only moving part. It unseats to permit flow in one direction but seals against seat to prevent backflow. Minimum shut-off of 5 psi. All sizes rated for full vacuum service. Solid thermoplastic ball. NSF-61 Certified.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 17281
Product Name Asahi PVDF Check Valves
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Stainless Steel FNPT Threaded Ball Valve - 3100-3/8 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
1 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details