U.S. Plastic Corporation NIBCO Chemtrol PVC Angle Globe Valve 19412

Description
The Chemtrol angle valve is used where a higher pressure-drop is desirable. One of its more common applications is as a pump by-pass control valve. Malleable glass reinforced PTFE seat disk ensures long-lasting positive sealing. Stub acme thread on stem provides rapid open-close operation. Liquid or slurry never touches stem threads. Can be used for both on-off and throttling control of fluid flow. Easy in-line maintenance. PVC construction with PTFE stem seal and FKM o-rings. NSF listed, meets NSF/ANSI Standard 14 and 61, Annex G. 150 psi at 73 F water-non-shock.
Description
The Chemtrol angle valve is used where a higher pressure-drop is desirable. One of its more common applications is as a pump by-pass control valve. Malleable glass reinforced PTFE seat disk ensures long-lasting positive sealing. Stub acme thread on stem provides rapid open-close operation. Liquid or slurry never touches stem threads. Can be used for both on-off and throttling control of fluid flow. Easy in-line maintenance. PVC construction with PTFE stem seal and FKM o-rings. NSF listed, meets NSF/ANSI Standard 14 and 61, Annex G. 150 psi at 73 F water-non-shock.

Suppliers

Company
Product
Description
Supplier Links
NIBCO Chemtrol PVC Angle Globe Valve - 19412 - U.S. Plastic Corporation
Lima, OH, USA
NIBCO Chemtrol PVC Angle Globe Valve
19412
NIBCO Chemtrol PVC Angle Globe Valve 19412
The Chemtrol angle valve is used where a higher pressure-drop is desirable. One of its more common applications is as a pump by-pass control valve. Malleable glass reinforced PTFE seat disk ensures long-lasting positive sealing. Stub acme thread on stem provides rapid open-close operation. Liquid or slurry never touches stem threads. Can be used for both on-off and throttling control of fluid flow. Easy in-line maintenance. PVC construction with PTFE stem seal and FKM o-rings. NSF listed, meets NSF/ANSI Standard 14 and 61, Annex G. 150 psi at 73 F water-non-shock.

The Chemtrol angle valve is used where a higher pressure-drop is desirable. One of its more common applications is as a pump by-pass control valve. Malleable glass reinforced PTFE seat disk ensures long-lasting positive sealing. Stub acme thread on stem provides rapid open-close operation. Liquid or slurry never touches stem threads. Can be used for both on-off and throttling control of fluid flow. Easy in-line maintenance. PVC construction with PTFE stem seal and FKM o-rings. NSF listed, meets NSF/ANSI Standard 14 and 61, Annex G. 150 psi at 73 F water-non-shock.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19412
Product Name NIBCO Chemtrol PVC Angle Globe Valve
Valve Type Globe
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86729 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel Low Pressure Seal Pneumatic Diaphragm Control Valve For For HP & UHP Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas; Air
View Details
1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
1 1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.50 inch (38.10 mm)
View Details