U.S. Plastic Corporation 8" pvc economy butterfly vlv-lever hndl 18256

Description
Butterfly Valves are corrosion resistant thermoplastic body, disc and handle. Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating for 8" PVC Economy Butterfly Valve 100 psi, 100% Bubble tight seal, and Stainless Steel Stem. Butterfly valves are PVC with EPDM seals.
Description
Butterfly Valves are corrosion resistant thermoplastic body, disc and handle. Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating for 8" PVC Economy Butterfly Valve 100 psi, 100% Bubble tight seal, and Stainless Steel Stem. Butterfly valves are PVC with EPDM seals.

Suppliers

Company
Product
Description
Supplier Links
8
Lima, OH, USA
8" pvc economy butterfly vlv-lever hndl
18256
8" pvc economy butterfly vlv-lever hndl 18256
Butterfly Valves are corrosion resistant thermoplastic body, disc and handle. Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating for 8" PVC Economy Butterfly Valve 100 psi, 100% Bubble tight seal, and Stainless Steel Stem. Butterfly valves are PVC with EPDM seals.

Butterfly Valves are corrosion resistant thermoplastic body, disc and handle. Compact, light weight design Full boot seal for durable performance. No flange gaskets required. ANSI B16.5 Class 150 & DIN Flange Pattern Impact-resistant ABS Handle with position indicator. Pressure rating for 8" PVC Economy Butterfly Valve 100 psi, 100% Bubble tight seal, and Stainless Steel Stem. Butterfly valves are PVC with EPDM seals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18256
Product Name 8" pvc economy butterfly vlv-lever hndl
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-050-PP-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details