U.S. Plastic Corporation PVC Angle Globe Valves 19279

Description
Hayward angle globe valves are used in tight spaces where a 90change in flow direction is needed and there is insufficient room for extra fittings. Globe valves are ideal for sampling and throttling applications. The precision machined, fine pitched threads allkow for precise flow control down to bubble tight shut off. the 1/4" size valve has integrally molded panel mounting lugs. Hayward angle valves are fully serviceable and require no adjustment tools. They are available in PVC, with FKM seals, and are manufactured from NSF listed materials.
Description
Hayward angle globe valves are used in tight spaces where a 90change in flow direction is needed and there is insufficient room for extra fittings. Globe valves are ideal for sampling and throttling applications. The precision machined, fine pitched threads allkow for precise flow control down to bubble tight shut off. the 1/4" size valve has integrally molded panel mounting lugs. Hayward angle valves are fully serviceable and require no adjustment tools. They are available in PVC, with FKM seals, and are manufactured from NSF listed materials.

Suppliers

Company
Product
Description
Supplier Links
PVC Angle Globe Valves - 19279 - U.S. Plastic Corporation
Lima, OH, USA
PVC Angle Globe Valves
19279
PVC Angle Globe Valves 19279
Hayward angle globe valves are used in tight spaces where a 90change in flow direction is needed and there is insufficient room for extra fittings. Globe valves are ideal for sampling and throttling applications. The precision machined, fine pitched threads allkow for precise flow control down to bubble tight shut off. the 1/4" size valve has integrally molded panel mounting lugs. Hayward angle valves are fully serviceable and require no adjustment tools. They are available in PVC, with FKM seals, and are manufactured from NSF listed materials.

Hayward angle globe valves are used in tight spaces where a 90change in flow direction is needed and there is insufficient room for extra fittings. Globe valves are ideal for sampling and throttling applications. The precision machined, fine pitched threads allkow for precise flow control down to bubble tight shut off. the 1/4" size valve has integrally molded panel mounting lugs. Hayward angle valves are fully serviceable and require no adjustment tools. They are available in PVC, with FKM seals, and are manufactured from NSF listed materials.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19279
Product Name PVC Angle Globe Valves
Valve Type Globe
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
VALVES - BP-025-CPVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details