U.S. Plastic Corporation True Union Valve - Safe Lockouts with Valve 19376

Description
Prevent unauthorized operation of valves. Hayward valve lockouts are used to prevent tampering or other unauthorized valve operation. True union design makes these valves very easy to maintain by allowing for easy removal from a piping system without breaking down piping connections. A fine pitch seal retainer thread allows for accurate compensation for seat wear. Reversible seats make it easy to get a damaged valve back in service. These valves feature a double o-ring stem seal for twice the leakage protection of valves with only a single stem seal.
Description
Prevent unauthorized operation of valves. Hayward valve lockouts are used to prevent tampering or other unauthorized valve operation. True union design makes these valves very easy to maintain by allowing for easy removal from a piping system without breaking down piping connections. A fine pitch seal retainer thread allows for accurate compensation for seat wear. Reversible seats make it easy to get a damaged valve back in service. These valves feature a double o-ring stem seal for twice the leakage protection of valves with only a single stem seal.

Suppliers

Company
Product
Description
Supplier Links
True Union Valve - Safe Lockouts with Valve - 19376 - U.S. Plastic Corporation
Lima, OH, USA
True Union Valve - Safe Lockouts with Valve
19376
True Union Valve - Safe Lockouts with Valve 19376
Prevent unauthorized operation of valves. Hayward valve lockouts are used to prevent tampering or other unauthorized valve operation. True union design makes these valves very easy to maintain by allowing for easy removal from a piping system without breaking down piping connections. A fine pitch seal retainer thread allows for accurate compensation for seat wear. Reversible seats make it easy to get a damaged valve back in service. These valves feature a double o-ring stem seal for twice the leakage protection of valves with only a single stem seal.

Prevent unauthorized operation of valves. Hayward valve lockouts are used to prevent tampering or other unauthorized valve operation. True union design makes these valves very easy to maintain by allowing for easy removal from a piping system without breaking down piping connections. A fine pitch seal retainer thread allows for accurate compensation for seat wear. Reversible seats make it easy to get a damaged valve back in service. These valves feature a double o-ring stem seal for twice the leakage protection of valves with only a single stem seal.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19376
Product Name True Union Valve - Safe Lockouts with Valve
Primary Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
VALVES - BP-075-PVDF-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details