U.S. Plastic Corporation 45 White PVC Inlet Hose Bibb Valve 16767

Description
These valves have a PVC construction and are for use in hot or cold fluid systems up to 140. Available in 1/2" and 3/4" sizes they have a white color PVC body with red wheel handle. Polypropylene seal for chemical resistance. Inlet is MIPT thread, outlet is MGHT (male garden hose thread). Complies with all ASTM and ANSI standards. Made in USA.
Description
These valves have a PVC construction and are for use in hot or cold fluid systems up to 140. Available in 1/2" and 3/4" sizes they have a white color PVC body with red wheel handle. Polypropylene seal for chemical resistance. Inlet is MIPT thread, outlet is MGHT (male garden hose thread). Complies with all ASTM and ANSI standards. Made in USA.

Suppliers

Company
Product
Description
Supplier Links
45 White PVC Inlet Hose Bibb Valve - 16767 - U.S. Plastic Corporation
Lima, OH, USA
45 White PVC Inlet Hose Bibb Valve
16767
45 White PVC Inlet Hose Bibb Valve 16767
These valves have a PVC construction and are for use in hot or cold fluid systems up to 140. Available in 1/2" and 3/4" sizes they have a white color PVC body with red wheel handle. Polypropylene seal for chemical resistance. Inlet is MIPT thread, outlet is MGHT (male garden hose thread). Complies with all ASTM and ANSI standards. Made in USA.

These valves have a PVC construction and are for use in hot or cold fluid systems up to 140. Available in 1/2" and 3/4" sizes they have a white color PVC body with red wheel handle. Polypropylene seal for chemical resistance. Inlet is MIPT thread, outlet is MGHT (male garden hose thread). Complies with all ASTM and ANSI standards. Made in USA.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 16767
Product Name 45 White PVC Inlet Hose Bibb Valve
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 7993-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; CTFE/ETFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Full Port Lead Free Brass Ball Valve - 161NLF-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.50 inch (38.10 mm)
View Details