U.S. Plastic Corporation Acetal Plastic Faucets And Valves 16515

Description
This 1/2" Single "No Kink" Faucet is 1/2" MIPT x MGHT. The MGHT outlet of the valve is at a 45 angle to help keep hose from kinking.
Description
This 1/2" Single "No Kink" Faucet is 1/2" MIPT x MGHT. The MGHT outlet of the valve is at a 45 angle to help keep hose from kinking.

Suppliers

Company
Product
Description
Supplier Links
Acetal Plastic Faucets And Valves - 16515 - U.S. Plastic Corporation
Lima, OH, USA
Acetal Plastic Faucets And Valves
16515
Acetal Plastic Faucets And Valves 16515
This 1/2" Single "No Kink" Faucet is 1/2" MIPT x MGHT. The MGHT outlet of the valve is at a 45 angle to help keep hose from kinking.

This 1/2" Single "No Kink" Faucet is 1/2" MIPT x MGHT. The MGHT outlet of the valve is at a 45 angle to help keep hose from kinking.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 16515
Product Name Acetal Plastic Faucets And Valves
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86905 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Carbon Steel FNPT Threaded Ball Valve - 3000-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Valve Size 1.25 inch (31.75 mm)
View Details
2 in. Size Foot Valve|Master File - FV200 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.00 inch (50.80 mm)
View Details