U.S. Plastic Corporation Spring Check Valves 18351

Description
2" PVC Spring Check valves are used to prevent back-flow and siphoning. The 2 lb. SS spring maintains a positive seal even when no back pressure is present. Suggest applications: pool/spa, irrigation and commercial water systems. A 2 psi minimum flow pressure is required to open valve. They have a pressure rating of 100 psi non-shock water at 73F. Flow direction indicator molded into body for accurate installation. 304 SS spring is corrosion resistant. Thermoplastic spring check valves shall be constructed from PVC Type 1, cell class 12454 material conforming to ASTM D-1784. Seals shall be EPDM. They come with either socket or threaded end connections.
Description
2" PVC Spring Check valves are used to prevent back-flow and siphoning. The 2 lb. SS spring maintains a positive seal even when no back pressure is present. Suggest applications: pool/spa, irrigation and commercial water systems. A 2 psi minimum flow pressure is required to open valve. They have a pressure rating of 100 psi non-shock water at 73F. Flow direction indicator molded into body for accurate installation. 304 SS spring is corrosion resistant. Thermoplastic spring check valves shall be constructed from PVC Type 1, cell class 12454 material conforming to ASTM D-1784. Seals shall be EPDM. They come with either socket or threaded end connections.

Suppliers

Company
Product
Description
Supplier Links
Spring Check Valves - 18351 - U.S. Plastic Corporation
Lima, OH, USA
Spring Check Valves
18351
Spring Check Valves 18351
2" PVC Spring Check valves are used to prevent back-flow and siphoning. The 2 lb. SS spring maintains a positive seal even when no back pressure is present. Suggest applications: pool/spa, irrigation and commercial water systems. A 2 psi minimum flow pressure is required to open valve. They have a pressure rating of 100 psi non-shock water at 73F. Flow direction indicator molded into body for accurate installation. 304 SS spring is corrosion resistant. Thermoplastic spring check valves shall be constructed from PVC Type 1, cell class 12454 material conforming to ASTM D-1784. Seals shall be EPDM. They come with either socket or threaded end connections.

2" PVC Spring Check valves are used to prevent back-flow and siphoning. The 2 lb. SS spring maintains a positive seal even when no back pressure is present. Suggest applications: pool/spa, irrigation and commercial water systems. A 2 psi minimum flow pressure is required to open valve. They have a pressure rating of 100 psi non-shock water at 73F. Flow direction indicator molded into body for accurate installation. 304 SS spring is corrosion resistant. Thermoplastic spring check valves shall be constructed from PVC Type 1, cell class 12454 material conforming to ASTM D-1784. Seals shall be EPDM. They come with either socket or threaded end connections.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 18351
Product Name Spring Check Valves
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86776 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Low Pressure High Flow Line Pressure Regulators And Control Valves JSR-4L Series For Laboratory Pressure Control -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas
View Details
1.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
View Details
3/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV075 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details