U.S. Plastic Corporation 3/4"pvc stop&wste vlv ips hubxips hub 16769

Description
Valves have a PVC construction and are for use in hot or cold fluid systems up to 140 degrees. Available in 1/2" and 3/4" sizes with a white color PVC body with red wheel handle. Polypropylene seal for chemical resistance. Stop and waste version has 1/8" drain. Inlet and outlet is PVC socket (slip). Complies with all ASTM and ANSI standards. Made in USA.
Description
Valves have a PVC construction and are for use in hot or cold fluid systems up to 140 degrees. Available in 1/2" and 3/4" sizes with a white color PVC body with red wheel handle. Polypropylene seal for chemical resistance. Stop and waste version has 1/8" drain. Inlet and outlet is PVC socket (slip). Complies with all ASTM and ANSI standards. Made in USA.

Suppliers

Company
Product
Description
Supplier Links
3/4
Lima, OH, USA
3/4"pvc stop&wste vlv ips hubxips hub
16769
3/4"pvc stop&wste vlv ips hubxips hub 16769
Valves have a PVC construction and are for use in hot or cold fluid systems up to 140 degrees. Available in 1/2" and 3/4" sizes with a white color PVC body with red wheel handle. Polypropylene seal for chemical resistance. Stop and waste version has 1/8" drain. Inlet and outlet is PVC socket (slip). Complies with all ASTM and ANSI standards. Made in USA.

Valves have a PVC construction and are for use in hot or cold fluid systems up to 140 degrees. Available in 1/2" and 3/4" sizes with a white color PVC body with red wheel handle. Polypropylene seal for chemical resistance. Stop and waste version has 1/8" drain. Inlet and outlet is PVC socket (slip). Complies with all ASTM and ANSI standards. Made in USA.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 16769
Product Name 3/4"pvc stop&wste vlv ips hubxips hub
Primary Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-100-PVDF-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details