U.S. Plastic Corporation PVC Angle Globe Valves 19278

Description
Hayward angle globe valves are used in tight spaces where a 90change in flow direction is needed and there is insufficient room for extra fittings. Globe valves are ideal for sampling and throttling applications. The precision machined, fine pitched threads allkow for precise flow control down to bubble tight shut off. the 1/4" size valve has integrally molded panel mounting lugs. Hayward angle valves are fully serviceable and require no adjustment tools. They are available in PVC, with FKM seals, and are manufactured from NSF listed materials.
Description
Hayward angle globe valves are used in tight spaces where a 90change in flow direction is needed and there is insufficient room for extra fittings. Globe valves are ideal for sampling and throttling applications. The precision machined, fine pitched threads allkow for precise flow control down to bubble tight shut off. the 1/4" size valve has integrally molded panel mounting lugs. Hayward angle valves are fully serviceable and require no adjustment tools. They are available in PVC, with FKM seals, and are manufactured from NSF listed materials.

Suppliers

Company
Product
Description
Supplier Links
PVC Angle Globe Valves - 19278 - U.S. Plastic Corporation
Lima, OH, USA
PVC Angle Globe Valves
19278
PVC Angle Globe Valves 19278
Hayward angle globe valves are used in tight spaces where a 90change in flow direction is needed and there is insufficient room for extra fittings. Globe valves are ideal for sampling and throttling applications. The precision machined, fine pitched threads allkow for precise flow control down to bubble tight shut off. the 1/4" size valve has integrally molded panel mounting lugs. Hayward angle valves are fully serviceable and require no adjustment tools. They are available in PVC, with FKM seals, and are manufactured from NSF listed materials.

Hayward angle globe valves are used in tight spaces where a 90change in flow direction is needed and there is insufficient room for extra fittings. Globe valves are ideal for sampling and throttling applications. The precision machined, fine pitched threads allkow for precise flow control down to bubble tight shut off. the 1/4" size valve has integrally molded panel mounting lugs. Hayward angle valves are fully serviceable and require no adjustment tools. They are available in PVC, with FKM seals, and are manufactured from NSF listed materials.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19278
Product Name PVC Angle Globe Valves
Valve Type Globe
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36766 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Carbon Steel FNPT Threaded Ball Valve - 3000-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Valve Size 1.25 inch (31.75 mm)
View Details
1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV050 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details