Manufacture Scorpion Inc. Solenoid Valve MB58

Description
SPARE COIL, CUBE, 220 VOLT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
SPARE COIL, CUBE, 220 VOLT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 40740150 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
40740150
Solenoid Valve 40740150
SPARE COIL, CUBE, 220 VOLT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

SPARE COIL, CUBE, 220 VOLT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
PNEUMAX Valves MB58

PNEUMAX Valves MB58

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 40740150
Product Name Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
VALVES - BP-050-CPVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Wafer Check Valves - DFT® ALC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details