MJTV-3 is a normally-closed, 3-way, 2-position toggle valve with 1/8" NPT ports for air control, designed to direct flow from inlet to outlet when on and vent the outlet to atmosphere when off. It has a brass body with nitrile seals and a stainless steel stem and spring, rated for a maximum input pressure of 300 psig. Air flow is 14 scfm at 50 psig and 25 scfm at 100 psig. The valve requires 16 oz. nominal force to rotate the toggle and mounts via a 15/32-32 thread with nuts and lockwashers included. It measures 2.375 inches long, 0.875 inches wide, and 0.625 inches high.
3-Way Toggle Valve, 1/8" Ports
TOGGLE VALVE, 3-WAY, NP STEEL TOGGLE, 1/8" NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Valves MJTV-3
| Clippard | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | MJTV-3 | 5660934 | |
| Product Name | 3-Way Toggle Valve | Solenoid Valve | Solenoid Valve |
| Valve Type | Directional; Poppet; Toggle | Toggle | |
| Primary Material | Brass / Bronze | Steel | |
| Media | Water; Air; Compressed Air | ||
| Valve Size | 0.12 inch (3.17 mm) |