Festo Corporation Air solenoid valve MFH-5/3G-D-3-C

Description
Corresponds to ISO 5599-1 Robust metal housing Manifold assembly with a mixture of ISO sizes 1, 2, and 3 possible Extensive range of electrical connection options Wide range of vertical stacking modules: pressure regulating valve, throttle plate, vertical pressure shut-off plate, etc. Also available as a valve manifold
Request a Quote Datasheet
Description
Corresponds to ISO 5599-1 Robust metal housing Manifold assembly with a mixture of ISO sizes 1, 2, and 3 possible Extensive range of electrical connection options Wide range of vertical stacking modules: pressure regulating valve, throttle plate, vertical pressure shut-off plate, etc. Also available as a valve manifold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air solenoid valve - MFH-5/3G-D-3-C - Festo Corporation
Islandia, NY, United States
Air solenoid valve
MFH-5/3G-D-3-C
Air solenoid valve MFH-5/3G-D-3-C
Corresponds to ISO 5599-1 Robust metal housing Manifold assembly with a mixture of ISO sizes 1, 2, and 3 possible Extensive range of electrical connection options Wide range of vertical stacking modules: pressure regulating valve, throttle plate, vertical pressure shut-off plate, etc. Also available as a valve manifold
  • Corresponds to ISO 5599-1
  • Robust metal housing
  • Manifold assembly with a mixture of ISO sizes 1, 2, and 3 possible
  • Extensive range of electrical connection options
  • Wide range of vertical stacking modules: pressure regulating valve, throttle plate, vertical pressure shut-off plate, etc.
  • Also available as a valve manifold
Supplier's Site Datasheet
Valves and Control - 2171-MFH-5/3G-D-3-C-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-MFH-5/3G-D-3-C-ND
Valves and Control 2171-MFH-5/3G-D-3-C-ND
SOLENOID VALVE

SOLENOID VALVE

Buy Now Datasheet
Solenoid Valve - 6507520 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
6507520
Solenoid Valve 6507520
SOLENOID VALVE, 3-10 BAR, 4100 L/MIN FLOW RATE, 5/3 CLOSED VALVE FUNCTION, ELECTRICAL ACTUATION, G1/2 PORT, 2X M5 AIR PORT, 5X SUB BASE SIZE 3 CONNECTIONS, COMPRESSED AIR, MECHANICAL SPRING, -10 TO +60 DEGREE C, IP65, 151873. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 3-10 BAR, 4100 L/MIN FLOW RATE, 5/3 CLOSED VALVE FUNCTION, ELECTRICAL ACTUATION, G1/2 PORT, 2X M5 AIR PORT, 5X SUB BASE SIZE 3 CONNECTIONS, COMPRESSED AIR, MECHANICAL SPRING, -10 TO +60 DEGREE C, IP65, 151873. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number MFH-5/3G-D-3-C 2171-MFH-5/3G-D-3-C-ND 6507520
Product Name Air solenoid valve Valves and Control Solenoid Valve
Valve Type Control Valve; Gate; Solenoid Solenoid Valve Solenoid
Primary Material Aluminum
Media Air; Compressed Air Compressed Air
Maximum Pressure 43.51 to 145.04 psi (30.62 to 102 m H2O) 44.00 to 145.00 psi (30.97 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M1H-5/3B-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M1H-5/3G-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M3H-5/3BS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M2H-5/3ES-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers