MJV-3C is a 3-way normally-closed cartridge valve with 1/8" NPT ports, designed for installation in a 0.625" ±0.001" bore. It handles air, water, oil, or compatible fluids with a maximum pressure of 300 psig and provides an air flow of 11 scfm at 50 psig and 22 scfm at 100 psig. The valve features a brass body, stainless steel stem and spring, and Nitrile seals. It is actuated by spring return and includes two 0.201" diameter mounting holes in the valve body.
3-Way Cartridge Valve, Normally-Closed
3-WAY CARTRIDGE VALVE, NORMALLY-CLOSED. FREE 2 YEAR RADWELL WARRANTY
| Clippard | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | MJV-3C | 37287145 |
| Product Name | 3-Way J-Series Valve | Solenoid Valve |
| Valve Type | Directional; Cartridge; Poppet | Cartridge |
| Primary Material | Brass / Bronze | |
| Media | Air; Compressed Air | |
| Valve Size | 0.62 inch (15.87 mm) |