MAC Valves, Inc. USA Pneumatic Valve MM-P2A-263-M00-B

Description
PNEUMATICS VALVE, DOUBLE SOLENOID, . FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATICS VALVE, DOUBLE SOLENOID, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 97273106 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
97273106
Pneumatic Valve 97273106
PNEUMATICS VALVE, DOUBLE SOLENOID, . FREE 2 YEAR RADWELL WARRANTY

PNEUMATICS VALVE, DOUBLE SOLENOID, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 97273106
Product Name Pneumatic Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514403 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Ball Check Valve 0 5 4 - 1217040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 4.00 inch (101.60 mm)
View Details
Integrated Orifice Outlet VHS® Series Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves
Maximum Pressure 120.00 psi (84.45 m H2O)
View Details