MAC Valves, Inc. USA Solenoid Valve MAC125A-V6G2-PM-511DB

Description
SOLENOID VALVE, 5 WAY 3 POSITION OPEN CENTER, DOUBLE OPERATOR, INTERNAL PILOT, 24 VDC 4 WATT, NON-LOCKING, 4 PIN MICRO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 5 WAY 3 POSITION OPEN CENTER, DOUBLE OPERATOR, INTERNAL PILOT, 24 VDC 4 WATT, NON-LOCKING, 4 PIN MICRO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 7879187 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
7879187
Solenoid Valve 7879187
SOLENOID VALVE, 5 WAY 3 POSITION OPEN CENTER, DOUBLE OPERATOR, INTERNAL PILOT, 24 VDC 4 WATT, NON-LOCKING, 4 PIN MICRO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 5 WAY 3 POSITION OPEN CENTER, DOUBLE OPERATOR, INTERNAL PILOT, 24 VDC 4 WATT, NON-LOCKING, 4 PIN MICRO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 7879187
Product Name Solenoid Valve
Valve Type Pilot; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514004 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
Ball Check Valve 0 5 4 - 121210010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.98 inch (25.00 mm)
View Details
187 Axial Flow Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details