Norgren LLC Control Valve MK01CDA35ALJC

Description
DISCONTINUED BY MANUFACTURER,AIR CONTROL VALVE,150PSIG,,110/1 20V 50/60HZ COIL,. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER,AIR CONTROL VALVE,150PSIG,,110/1 20V 50/60HZ COIL,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 111628714 - Radwell International
Willingboro, NJ, United States
Control Valve
111628714
Control Valve 111628714
DISCONTINUED BY MANUFACTURER,AIR CONTROL VALVE,150PSIG,,110/1 20V 50/60HZ COIL,. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,AIR CONTROL VALVE,150PSIG,,110/120V 50/60HZ COIL,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 111628714
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
22mm MINISOL - 09-211-102-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Air solenoid valve - CPE24-M3H-3OL-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details