Festo Corporation Pressure regulator MS4-LR-1/4-D7-AS

Description
Grid dimension 40 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary venting Lockable rotary knob Optional pressure sensor and rotary knob pressure gauge
Request a Quote Datasheet
Description
Grid dimension 40 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary venting Lockable rotary knob Optional pressure sensor and rotary knob pressure gauge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure regulator - MS4-LR-1/4-D7-AS - Festo Corporation
Islandia, NY, United States
Pressure regulator
MS4-LR-1/4-D7-AS
Pressure regulator MS4-LR-1/4-D7-AS
Grid dimension 40 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary venting Lockable rotary knob Optional pressure sensor and rotary knob pressure gauge
  • Grid dimension 40 mm
  • High flow rate with minimal pressure drop
  • Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation
  • With or without secondary venting
  • Lockable rotary knob
  • Optional pressure sensor and rotary knob pressure gauge
Supplier's Site Datasheet
Pneumatic Regulator - 36312132 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
36312132
Pneumatic Regulator 36312132
PRESSURE REGULATOR,PRESSURE REGULATION RANGE 0.5-12 BAR,. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR,PRESSURE REGULATION RANGE 0.5-12 BAR,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Regulator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
Pneumatic Regulator
FESTO Pneumatics MS4-LR-1/4-D7-AS

FESTO Pneumatics MS4-LR-1/4-D7-AS

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Industrial Valves Industrial Valves
Product Number MS4-LR-1/4-D7-AS 36312132
Product Name Pressure regulator Pneumatic Regulator
Valve Type Diaphragm
Primary Material Aluminum
Media Air; Compressed Air Air
Valve Size 0.16 inch (4.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision pressure regulator - MS6N-LRP-3/8-D4-A8 - Festo Corporation
Specs
Valve Type Diaphragm
Primary Material Aluminum
Media Air; Compressed Air
View Details
Air solenoid valve - CPE18-M1H-5L-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Air preparation unit - FRC-3/4-D-7-MIDI-A-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Basic valve - LR-D-DI-MAXI - Festo Corporation
Specs
Valve Type Diaphragm
Primary Material Zinc
Media Air; Compressed Air
View Details