Festo Corporation Pressure regulator MS6N-LR-1/2-D5-AS

Description
Width dimension 62 mm With NPT connecting thread High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary venting Lockable rotary knob Optional pressure sensor and rotary knob pressure gauge
Request a Quote Datasheet
Description
Width dimension 62 mm With NPT connecting thread High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary venting Lockable rotary knob Optional pressure sensor and rotary knob pressure gauge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure regulator - MS6N-LR-1/2-D5-AS - Festo Corporation
Islandia, NY, United States
Pressure regulator
MS6N-LR-1/2-D5-AS
Pressure regulator MS6N-LR-1/2-D5-AS
Width dimension 62 mm With NPT connecting thread High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary venting Lockable rotary knob Optional pressure sensor and rotary knob pressure gauge
  • Width dimension 62 mm
  • With NPT connecting thread
  • High flow rate with minimal pressure drop
  • Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation
  • With or without secondary venting
  • Lockable rotary knob
  • Optional pressure sensor and rotary knob pressure gauge
Supplier's Site Datasheet
Pneumatic Regulator - 45085496 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
45085496
Pneumatic Regulator 45085496
PRESSURE REGULATOR, MS6N-LR SERIES, SIZE 6, 0.8-20 BAR OPERATING PRESSURE, 7500 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT PNEUMATIC CONNECTIONS, 531443. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR, MS6N-LR SERIES, SIZE 6, 0.8-20 BAR OPERATING PRESSURE, 7500 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT PNEUMATIC CONNECTIONS, 531443. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Industrial Valves Industrial Valves
Product Number MS6N-LR-1/2-D5-AS 45085496
Product Name Pressure regulator Pneumatic Regulator
Primary Material Aluminum
Media Air; Compressed Air Air
Valve Size 0.24 inch (6.00 mm)
Maximum Pressure 11.60 to 290.08 psi (8.17 to 204 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air preparation unit - FRCS-1/8-D-5M-MINI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Air preparation unit - LFR-1/2-D-MIDI-KA-A - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Air preparation unit - FRC-1/8-D-7-5M-MICRO - Festo Corporation
Specs
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure 14.50 to 145.04 psi (10.21 to 102 m H2O)
View Details
Air preparation unit - FRC-1/4-D-O-MINI-A-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details