Manufacture Scorpion Inc. Solenoid Valve MD57

Description
DIRECT OPERATED SOLENOID VALVE, COIL 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DIRECT OPERATED SOLENOID VALVE, COIL 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 56878602 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
56878602
Solenoid Valve 56878602
DIRECT OPERATED SOLENOID VALVE, COIL 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

DIRECT OPERATED SOLENOID VALVE, COIL 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 56878602
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve True Union - 1164010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2 Way Normally Closed Air Valve - E*-2-12 - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details