Festo Corporation Valves and Control MFH-2-M5

Description
SOLENOID VALVE
Request a Quote Datasheet
Description
SOLENOID VALVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 2171-MFH-2-M5-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-MFH-2-M5-ND
Valves and Control 2171-MFH-2-M5-ND
SOLENOID VALVE

SOLENOID VALVE

Buy Now Datasheet
Solenoid Valve - 8613405 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
8613405
Solenoid Valve 8613405
SOLENOID VALVE, 2/2-WAY, CLOSED, ELECTRIC, POPPET SEAT, MECHANICAL SPRING, 0-8 BAR OPERATING PRESSURE, M5 CONNECTION, (4573). FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 2/2-WAY, CLOSED, ELECTRIC, POPPET SEAT, MECHANICAL SPRING, 0-8 BAR OPERATING PRESSURE, M5 CONNECTION, (4573). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 2171-MFH-2-M5-ND 8613405
Product Name Valves and Control Solenoid Valve
Valve Type Solenoid Valve Poppet; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
VALVES - BP-100-CPVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Spring Assisted Silent Check Valves - DFT® GLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Aluminum (optional feature); Brass / Bronze (optional feature); Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details