MJV-3 is a 3-way, normally-closed poppet valve with 1/8" NPT ports, designed for air, water, oil, or compatible fluids. It has a spring-return actuation with 1/8" stem travel and requires 38 oz. nominal force for full stroke. The brass body, nitrile seals, and stainless steel stem provide durability. It flows 14 scfm at 50 psig and 25 scfm at 100 psig. Mounting is via 15/32-32 thread with nut and lockwasher; the cartridge variant (MJV-3C) fits a 0.625" ±0.001" bore. Maximum pressure is 300 psig.
3-Way Valve, 1/8", Normally-Closed
POPPET VALVE, 3-WAY , NORMALLY-CLOSED, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Pneumatics MJV-3
| Clippard | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | MJV-3 | 415215 | |
| Product Name | 3-Way J-Series Valve | Pneumatic Valve | Pneumatic Valve |
| Valve Type | Directional; Poppet | Poppet | |
| Primary Material | Brass / Bronze | ||
| Media | Air; Compressed Air | Air | Air |
| Valve Size | 0.12 inch (3.17 mm) |