Festo Corporation Shut off valve MS6N-EE-1/2-10V24

Description
With NPT connecting thread Width dimension 62 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage 24 V DC, 110, 230 V AC With optional pressure gauge and pressure sensor With solenoid coil, without plug socket
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 62 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage 24 V DC, 110, 230 V AC With optional pressure gauge and pressure sensor With solenoid coil, without plug socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shut off valve - MS6N-EE-1/2-10V24 - Festo Corporation
Islandia, NY, United States
Shut off valve
MS6N-EE-1/2-10V24
Shut off valve MS6N-EE-1/2-10V24
With NPT connecting thread Width dimension 62 mm Electric 3/2-way valve for pressurizing and venting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Supply voltage 24 V DC, 110, 230 V AC With optional pressure gauge and pressure sensor With solenoid coil, without plug socket
  • With NPT connecting thread
  • Width dimension 62 mm
  • Electric 3/2-way valve for pressurizing and venting pneumatic installations
  • A muffler can be attached or the exhaust air can be ducted at port 3
  • Supply voltage 24 V DC, 110, 230 V AC
  • With optional pressure gauge and pressure sensor
  • With solenoid coil, without plug socket
Supplier's Site Datasheet
Valves and Control - 2171-MS6N-EE-1/2-10V24-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-MS6N-EE-1/2-10V24-ND
Valves and Control 2171-MS6N-EE-1/2-10V24-ND
ON-OFF VALVE

ON-OFF VALVE

Buy Now Datasheet
Solenoid Valve - 39223157 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
39223157
Solenoid Valve 39223157
FRC, LFR, LR, MS SERIES INCH, ON/OFF VALVE. FREE 2 YEAR RADWELL WARRANTY

FRC, LFR, LR, MS SERIES INCH, ON/OFF VALVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number MS6N-EE-1/2-10V24 2171-MS6N-EE-1/2-10V24-ND 39223157
Product Name Shut off valve Valves and Control Solenoid Valve
Valve Type Gate; Solenoid Gate Valve
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure 58.02 to 145.04 psi (40.83 to 102 m H2O) 59.00 to 147.00 psi (41.52 to 103 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE10-M1BH-5J-QS-4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M1H-5/3E-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPE14-M1BH-3GL-1/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPE10-M1CH-5/3BS-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers