IPEX USA LLC. Ball Valve MPAV107

Description
IPEX , MPAV107, COMPACT BALL VALVE, 150PSI, 1-1/2IN, SCHEDULE 80 GRAY, WITH EPDM SEALS. FREE 2 YEAR RADWELL WARRANTY
Description
IPEX , MPAV107, COMPACT BALL VALVE, 150PSI, 1-1/2IN, SCHEDULE 80 GRAY, WITH EPDM SEALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 92951166 - Radwell International
Willingboro, NJ, United States
Ball Valve
92951166
Ball Valve 92951166
IPEX , MPAV107, COMPACT BALL VALVE, 150PSI, 1-1/2IN, SCHEDULE 80 GRAY, WITH EPDM SEALS. FREE 2 YEAR RADWELL WARRANTY

IPEX , MPAV107, COMPACT BALL VALVE, 150PSI, 1-1/2IN, SCHEDULE 80 GRAY, WITH EPDM SEALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 92951166
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - laboratory-Ball-Valve - 161522080 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.10 inch (28.00 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121532005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 0.59 inch (15.00 mm)
View Details
250 HFS Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details