Festo Corporation Soft start valve MS6N-DE-1/2-10V24

Description
With NPT connecting thread Width dimension 62 mm 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point Supply voltage 24 V DC, 110, 230 V AC Switchable pressure switching point For advancing the actuators slowly and reliably into the initial position For avoiding sudden and unexpected movements Adjustable pressure build-up time
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 62 mm 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point Supply voltage 24 V DC, 110, 230 V AC Switchable pressure switching point For advancing the actuators slowly and reliably into the initial position For avoiding sudden and unexpected movements Adjustable pressure build-up time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soft start valve - MS6N-DE-1/2-10V24 - Festo Corporation
Islandia, NY, United States
Soft start valve
MS6N-DE-1/2-10V24
Soft start valve MS6N-DE-1/2-10V24
With NPT connecting thread Width dimension 62 mm 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point Supply voltage 24 V DC, 110, 230 V AC Switchable pressure switching point For advancing the actuators slowly and reliably into the initial position For avoiding sudden and unexpected movements Adjustable pressure build-up time
  • With NPT connecting thread
  • Width dimension 62 mm
  • 2/2-way valve for slowly pressurizing pneumatic systems with electrically switchable pressure switchover point
  • Supply voltage 24 V DC, 110, 230 V AC
  • Switchable pressure switching point
  • For advancing the actuators slowly and reliably into the initial position
  • For avoiding sudden and unexpected movements
  • Adjustable pressure build-up time
Supplier's Site Datasheet
Valves and Control - 2171-MS6N-DE-1/2-10V24-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-MS6N-DE-1/2-10V24-ND
Valves and Control 2171-MS6N-DE-1/2-10V24-ND
SOFT START VALVE

SOFT START VALVE

Buy Now Datasheet
Solenoid Valve - 45149008 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
45149008
Solenoid Valve 45149008
SOFT START VALVE, MS6N-DE SERIES, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, 2/2 VALVE FUNCTION, 4-10 BAR OPERATING PRESSURE, 6450 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT PNEUMATIC CONNECTIONS, IP65, 542573. FREE 2 YEAR RADWELL WARRANTY

SOFT START VALVE, MS6N-DE SERIES, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, 2/2 VALVE FUNCTION, 4-10 BAR OPERATING PRESSURE, 6450 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT PNEUMATIC CONNECTIONS, IP65, 542573. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number MS6N-DE-1/2-10V24 2171-MS6N-DE-1/2-10V24-ND 45149008
Product Name Soft start valve Valves and Control Solenoid Valve
Valve Type Solenoid Control Valve; Control Valve
Primary Material Aluminum
Media Air; Compressed Air Gas; Air Air
Maximum Pressure 58.02 to 145.04 psi (40.83 to 102 m H2O) 58.00 to 145.00 psi (40.82 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M1H-5/3BS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE10-M1BH-5/3E-QS6-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE10-M1BH-5/3GS-M5-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Filter regulator - LFR-1/4-D-5M-O-MIDI-T18-EX4 - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 290.08 psi (10.21 to 204 m H2O)
View Details