The MMV-L4QD is a 4-way, 2-position detented lever valve with 1/4" NPT ports and an exhaust port of 1/8" NPT. It operates within a pressure range of 0 to 150 psig and a temperature range of 32 to 140°F. The valve has a flow coefficient (Cv) of 1.0 and supports panel or base mounting. Detented operation maintains the spool position by friction without spring return.
These new manually-operated 3- or 4-way spool valves have 1/4" NPT ports for easy access. The operation is either detented or momentary. These offer pressure ranges from 0 to 150 psig. plus an operating temperature of 32 to 140°F. These new Lever Valves can be used in unlimited applications, and are available with either a base or panel mount providing for ease of installation.
4-WAY, 2-POSITION DETENTED LEVER VALVE. FREE 2 YEAR RADWELL WARRANTY
CLIPPARD Valves MMV-L4QD
| Clippard | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | MMV-L4QD | 51763629 |
| Product Name | 4-Way, 2-Position Detented Lever Valve | Solenoid Valve |
| Valve Type | Lever Valve | |
| Primary Material | Aluminum | |
| Media | Air; Compressed Air | |
| Valve Size | 0.25 inch (6.35 mm) | |
| Maximum Pressure | 0.00 to 150.00 psi (0.0 to 106 m H2O) |