Manufacture Scorpion Inc. Solenoid Coil MB.56

Description
SOLENOID VALVE COIL, 24 VAC, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE COIL, 24 VAC, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Coil - 5645897 - Radwell International
Willingboro, NJ, United States
Solenoid Coil
5645897
Solenoid Coil 5645897
SOLENOID VALVE COIL, 24 VAC, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE COIL, 24 VAC, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Coil -  - Radwell International
Willingboro, NJ, United States
Solenoid Coil
Solenoid Coil
PNEUMAX Valves MB.56

PNEUMAX Valves MB.56

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 5645897
Product Name Solenoid Coil Solenoid Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369013 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 16.14 inch (410.00 mm)
View Details
Labcock Valves - 1078002 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Primary Material PVC; PVC
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
500 Zero-Leak Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Zero-Leak Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details