Clippard 4-Way, 3-Position Momentary Lever Valve, MMV-L4QM-C

Description
These new manually-operated 3- or 4-way spool valves have 1/4" NPT ports for easy access. The operation is either detented or momentary. These offer pressure ranges from 0 to 150 psig. plus an operating temperature of 32 to 140°F. These new Lever Valves can be used in unlimited applications, and are available with either a base or panel mount providing for ease of installation.
Request a Quote Datasheet
Description
These new manually-operated 3- or 4-way spool valves have 1/4" NPT ports for easy access. The operation is either detented or momentary. These offer pressure ranges from 0 to 150 psig. plus an operating temperature of 32 to 140°F. These new Lever Valves can be used in unlimited applications, and are available with either a base or panel mount providing for ease of installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Way, 3-Position Momentary Lever Valve, - MMV-L4QM-C - Clippard
Cincinnati, OH, United States
4-Way, 3-Position Momentary Lever Valve,
MMV-L4QM-C
4-Way, 3-Position Momentary Lever Valve, MMV-L4QM-C
These new manually-operated 3- or 4-way spool valves have 1/4" NPT ports for easy access. The operation is either detented or momentary. These offer pressure ranges from 0 to 150 psig. plus an operating temperature of 32 to 140°F. These new Lever Valves can be used in unlimited applications, and are available with either a base or panel mount providing for ease of installation.

These new manually-operated 3- or 4-way spool valves have 1/4" NPT ports for easy access. The operation is either detented or momentary. These offer pressure ranges from 0 to 150 psig. plus an operating temperature of 32 to 140°F. These new Lever Valves can be used in unlimited applications, and are available with either a base or panel mount providing for ease of installation.

Supplier's Site Datasheet
Solenoid Valve - 51763637 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
51763637
Solenoid Valve 51763637
4-WAY, 3-POSITION MOMENTARY LEVER VALVE, CLOSED CENTER. FREE 2 YEAR RADWELL WARRANTY

4-WAY, 3-POSITION MOMENTARY LEVER VALVE, CLOSED CENTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
CLIPPARD Valves MMV-L4QM-C

CLIPPARD Valves MMV-L4QM-C

Supplier's Site

Technical Specifications

  Clippard Radwell International
Product Category Industrial Valves Industrial Valves
Product Number MMV-L4QM-C 51763637
Product Name 4-Way, 3-Position Momentary Lever Valve, Solenoid Valve
Valve Type Lever Valve
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 0.00 to 150.00 psi (0.0 to 106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Fully Ported Air Valve - E*O-3M-12-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Compact Air Valve - ESO-3*-12-H - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
DV 2-Way Valve, Spade Term., Manifold Mount, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
10 mm Miniature Electronic Valve - E210A-1E - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details