Schneider Electric, Ltd. Control Valve MS41-6043

Description
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, NON-SPRING RETURN, ROTARY SMARTX ACTUATORS, 4 NM, 2 NEMA, 24 VAC OPERATING VOLTAGE, 50/60 HZ, 0-10 VDC CONTROL SIGNAL, 100 K OHMS INPUT RESISTANCE, 0-10 VDC FEEDBACK SIGNAL, 1 MA DC MAX OUTPUT CURRENT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, NON-SPRING RETURN, ROTARY SMARTX ACTUATORS, 4 NM, 2 NEMA, 24 VAC OPERATING VOLTAGE, 50/60 HZ, 0-10 VDC CONTROL SIGNAL, 100 K OHMS INPUT RESISTANCE, 0-10 VDC FEEDBACK SIGNAL, 1 MA DC MAX OUTPUT CURRENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 57559636 - Radwell International
Willingboro, NJ, United States
Control Valve
57559636
Control Valve 57559636
DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, NON-SPRING RETURN, ROTARY SMARTX ACTUATORS, 4 NM, 2 NEMA, 24 VAC OPERATING VOLTAGE, 50/60 HZ, 0-10 VDC CONTROL SIGNAL, 100 K OHMS INPUT RESISTANCE, 0-10 VDC FEEDBACK SIGNAL, 1 MA DC MAX OUTPUT CURRENT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, NON-SPRING RETURN, ROTARY SMARTX ACTUATORS, 4 NM, 2 NEMA, 24 VAC OPERATING VOLTAGE, 50/60 HZ, 0-10 VDC CONTROL SIGNAL, 100 K OHMS INPUT RESISTANCE, 0-10 VDC FEEDBACK SIGNAL, 1 MA DC MAX OUTPUT CURRENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 57559636
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Air Circuit 4-Way Valves - 61615 - Jergens, Inc.
Specs
Valve Type Solenoid
Media Air
Flow (Cv) 1.50
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
Check Valves - KEN-FLEX Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
Servo Motor Control Valve (1.4539 230VAC 50/60HZ) - TRC250/B - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Control Valve; Directional
Media Steam
Valve Size 1.00 inch (25.40 mm)
View Details