MAC Valves, Inc. USA Solenoid Valve 82A-FA-CKA-TM-DAA7-1DA

Description
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, 3-POSITION OPEN CENTER, 3/8 INCH NPTF, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, 3-POSITION OPEN CENTER, 3/8 INCH NPTF, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 95772741 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
95772741
Solenoid Valve 95772741
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, 3-POSITION OPEN CENTER, 3/8 INCH NPTF, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, 3-POSITION OPEN CENTER, 3/8 INCH NPTF, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 95772741
Product Name Solenoid Valve
Valve Type Pilot; Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Solenoid Valves - 2021591 - RS Components, Ltd.
Specs
Valve Type Solenoid
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details
Air solenoid valve - CPE24-M1H-3GL-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers