MAC Valves, Inc. USA Solenoid Valve 82A-AA-000-TM-DDAP-1DA

Description
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, VALVE ONLY, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, VALVE ONLY, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 12523345 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
12523345
Solenoid Valve 12523345
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, VALVE ONLY, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, VALVE ONLY, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 82A-AA-000-TM-DDAP-1 DA

MAC VALVES INC Valves 82A-AA-000-TM-DDAP-1DA

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 12523345
Product Name Solenoid Valve Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Filters, Regulators, Filter Regulators, M63 -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 120.00 psi (84.45 m H2O)
View Details
VALVES - BP-050-PP-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-313E-0/100 - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Electric Open Feature
View Details
HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details