Metal Work Pneumatic USA, Inc. Pneumatic Regulator 8286975

Description
MR BIT 1/4 08 VAL. FRESATA+MAN. FREE 2 YEAR RADWELL WARRANTY
Description
MR BIT 1/4 08 VAL. FRESATA+MAN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 70057407 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
70057407
Pneumatic Regulator 70057407
MR BIT 1/4 08 VAL. FRESATA+MAN. FREE 2 YEAR RADWELL WARRANTY

MR BIT 1/4 08 VAL. FRESATA+MAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Regulator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
Pneumatic Regulator
METAL WORK PNEUMATIC Pneumatics 8286975

METAL WORK PNEUMATIC Pneumatics 8286975

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 70057407
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP200(B) (Logic) -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP-100-PVC-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - BQE BODY 2X4X2 SAE - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
Valve Size 0.25 inch (6.35 mm)
View Details
Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details