MAC Valves, Inc. USA Solenoid Valve 82A-AA-BKA-TM-DDAP-1DA

Description
SOLENOID VALVE, 82 SERIES, 4-WAY, MANIFOLD MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, STANDARD PORTS, INTERNAL PILOT, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 82 SERIES, 4-WAY, MANIFOLD MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, STANDARD PORTS, INTERNAL PILOT, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 82191662 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
82191662
Solenoid Valve 82191662
SOLENOID VALVE, 82 SERIES, 4-WAY, MANIFOLD MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, STANDARD PORTS, INTERNAL PILOT, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 82 SERIES, 4-WAY, MANIFOLD MOUNTING, PLUG-IN, SINGLE OPERATOR SINGLE PRESSURE, 1/4 INCH NPTF, STANDARD PORTS, INTERNAL PILOT, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 82A-AA-BKA-TM-DDAP-1 DA

MAC VALVES INC Valves 82A-AA-BKA-TM-DDAP-1DA

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 82191662
Product Name Solenoid Valve Solenoid Valve
Valve Type Pilot; Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves - Low Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
VALVES - BP-050-PVC-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Severe Service Control Valves - DFT® HI-100™ - DFT Inc.
Specs
Valve Type Control Valve; Metal Seated
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details