MAC Valves, Inc. USA Solenoid Valve 82A-0A-BKB-00-0DA

Description
SOLENOID VALVE MANIFOLD, 82 SERIES, WITH LIGHT ON BODY, PLUG-IN, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE MANIFOLD, 82 SERIES, WITH LIGHT ON BODY, PLUG-IN, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 121346116 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
121346116
Solenoid Valve 121346116
SOLENOID VALVE MANIFOLD, 82 SERIES, WITH LIGHT ON BODY, PLUG-IN, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE MANIFOLD, 82 SERIES, WITH LIGHT ON BODY, PLUG-IN, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 121346116
Product Name Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details
22mm INTERSOL - 09-321I-01430+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.40 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.865
Specs
Primary Material Nylon
Media Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details