MAC Valves, Inc. USA Solenoid Valve 82A-AC-CAD-TM-DAAP-1DA

Description
SOLENOID VALVE, 82 SERIES, 150 PSI, 110/120 VAC, 50/60 HZ, 5.4 WATT, NON-LOCKING RECESSED MANUAL OPERATOR, 3/8 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 82 SERIES, 150 PSI, 110/120 VAC, 50/60 HZ, 5.4 WATT, NON-LOCKING RECESSED MANUAL OPERATOR, 3/8 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 51953524 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
51953524
Solenoid Valve 51953524
SOLENOID VALVE, 82 SERIES, 150 PSI, 110/120 VAC, 50/60 HZ, 5.4 WATT, NON-LOCKING RECESSED MANUAL OPERATOR, 3/8 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 82 SERIES, 150 PSI, 110/120 VAC, 50/60 HZ, 5.4 WATT, NON-LOCKING RECESSED MANUAL OPERATOR, 3/8 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 51953524
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-SS-T-SW-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123721060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 5.91 inch (150.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Ultra-Miniature Pressure Relief Valve - RV-MLS - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details