Apollo Valves Valve Repair Kit 83A-008-01

Description
VALVE REPAIR KIT, 2INCH , 3-PIECE CS BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE REPAIR KIT, 2INCH , 3-PIECE CS BALL VALVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 60284412 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
60284412
Valve Repair Kit 60284412
VALVE REPAIR KIT, 2INCH , 3-PIECE CS BALL VALVE. FREE 2 YEAR RADWELL WARRANTY

VALVE REPAIR KIT, 2INCH , 3-PIECE CS BALL VALVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 60284412
Product Name Valve Repair Kit
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Manual Control Valves - 1442688 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details
Valves and Control - 2171-VZBE-4-WA-63-T-2-F1012-V15V15-ND - DigiKey
Specs
Valve Type Ball; Ball Valve
Media Water; Gas; Air
Connection Description Threaded
View Details