MAC Valves, Inc. USA Solenoid Valve 82A-FA-BLA-TM-DAA1-3DA

Description
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, 3-POSITION OPEN CENTER, 1/4 INCH NPTF, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, 18 INCH WIRE LENGTH, NON-LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, 3-POSITION OPEN CENTER, 1/4 INCH NPTF, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, 18 INCH WIRE LENGTH, NON-LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 127747285 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
127747285
Solenoid Valve 127747285
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, 3-POSITION OPEN CENTER, 1/4 INCH NPTF, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, 18 INCH WIRE LENGTH, NON-LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, 3-POSITION OPEN CENTER, 1/4 INCH NPTF, INTERNAL PILOT, MUFFLED, 110-120 VAC, 50/60 HZ, 18 INCH WIRE LENGTH, NON-LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 127747285
Product Name Solenoid Valve
Valve Type Pilot; Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves - High Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 30000.00 psi (21113 m H2O)
View Details
VALVES - BP-075-PVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.75 inch (19.05 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Restrictor Check Valves (RCV) - DFT® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details