MAC Valves, Inc. USA Solenoid Valve 82A-BA-CKA-TM-DAA7-1DA

Description
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 5.4 W, 4-WAY, 25-150 PSI, 3/8 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 5.4 W, 4-WAY, 25-150 PSI, 3/8 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 95651255 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
95651255
Solenoid Valve 95651255
SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 5.4 W, 4-WAY, 25-150 PSI, 3/8 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 5.4 W, 4-WAY, 25-150 PSI, 3/8 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 95651255
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

5-Way Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 1.00 inch (4.77 to 25.40 mm)
View Details
VALVES - BP-100-PVDF-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Wafer Silent Check Valves - DFT® WLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details