MAC Valves, Inc. USA Solenoid Valve 82A-AC-BAA-TM-DDAP-1DA

Description
SOLENOID VALVE, 82 SERIES, W/ INDICATOR LIGHT, 24 VDC, 5.4 W, 3/8 IN NPTF, W/ BASE, 8IN LEAD WIRE, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 82 SERIES, W/ INDICATOR LIGHT, 24 VDC, 5.4 W, 3/8 IN NPTF, W/ BASE, 8IN LEAD WIRE, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 26032877 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
26032877
Solenoid Valve 26032877
SOLENOID VALVE, 82 SERIES, W/ INDICATOR LIGHT, 24 VDC, 5.4 W, 3/8 IN NPTF, W/ BASE, 8IN LEAD WIRE, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 82 SERIES, W/ INDICATOR LIGHT, 24 VDC, 5.4 W, 3/8 IN NPTF, W/ BASE, 8IN LEAD WIRE, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 26032877
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517064 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121465007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 0.79 inch (20.00 mm)
View Details
855 LC2 Series Pressure Relief Valve, Forward Flow -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details