ASCO Solenoid Valve 8320G176MS-120

Description
SOLENOID VALVE, 120V, 50/60HZ, 50PSI, 1/4IN PIPE, 17.1W. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 120V, 50/60HZ, 50PSI, 1/4IN PIPE, 17.1W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 99501831 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
99501831
Solenoid Valve 99501831
SOLENOID VALVE, 120V, 50/60HZ, 50PSI, 1/4IN PIPE, 17.1W. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 120V, 50/60HZ, 50PSI, 1/4IN PIPE, 17.1W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 99501831
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-SS-T-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Ball Check Valve 0 5 4 - 1213012 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 1.25 inch (31.75 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details