MAC Valves, Inc. USA Solenoid Valve 82A-BA-000-TM-DDAP-1DA

Description
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, VALVE ONLY, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, VALVE ONLY, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 40130067 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
40130067
Solenoid Valve 40130067
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, VALVE ONLY, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR SINGLE PRESSURE, VALVE ONLY, MUFFLED, 24 VDC (5.4 W), NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 82A-BA-000-TM-DDAP-1 DA

MAC VALVES INC Valves 82A-BA-000-TM-DDAP-1DA

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 40130067
Product Name Solenoid Valve Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Mud Valves - Mud Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Mud Valves
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Eu Safety Couplers - 162-1210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
T 21 Ball Valve 0 5 4 - 121613020 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details