MAC Valves, Inc. USA Solenoid Valve 82A-DA-000-TM-DAAP-1DA

Description
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR DUAL PRESSURE, VALVE ONLY, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR DUAL PRESSURE, VALVE ONLY, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 110101923 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
110101923
Solenoid Valve 110101923
SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR DUAL PRESSURE, VALVE ONLY, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 82 SERIES, 4-WAY, INDIVIDUAL MOUNTING, PLUG-IN, DOUBLE OPERATOR DUAL PRESSURE, VALVE ONLY, MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 110101923
Product Name Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves - Medium Pressure -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP-025-PVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Spring Assisted Silent Check Valves - DFT® GLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Aluminum (optional feature); Brass / Bronze (optional feature); Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details