MAC Valves, Inc. USA Solenoid Valve 82A-AC-CKA-TM-DAAP-1DA

Description
SOLENOID VALVE, 82 SERIES, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI, 3/8 INCH NPT, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 82 SERIES, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI, 3/8 INCH NPT, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 476360 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
476360
Solenoid Valve 476360
SOLENOID VALVE, 82 SERIES, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI, 3/8 INCH NPT, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 82 SERIES, 110/120 VAC, 50/60 HZ, 5.4 W, 25-150 PSI, 3/8 INCH NPT, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 476360
Product Name Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006357-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Rotary shear valve, 4 port, 3 position - VD04032PKPKPK0171 - IMI Life Science
Specs
Maximum Pressure ? to 1696.94 psi (? to 1194 m H2O)
Number of Ports 4
View Details
VALVES - BP-100-PVC-T-U-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details