ASCO Solenoid Valve 8345-E011-120

Description
SOLENOID VALVE 10-150PSI 110/120VAC 1/4IN 11W. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE 10-150PSI 110/120VAC 1/4IN 11W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 32423372 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
32423372
Solenoid Valve 32423372
SOLENOID VALVE 10-150PSI 110/120VAC 1/4IN 11W. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE 10-150PSI 110/120VAC 1/4IN 11W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 32423372
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
32mm BACOSOL - 04-211-210-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
375 Bypass Valve -  - Lee Co. (The)
Lee Co. (The)
Specs
Valve Type Shut Off; Bypass Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details