Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
MAC VALVES, INC. USA
82A-AA-CAA-TM-DAAP-1DA -- SOLENOID VALVE
MAC Valves, Inc. USA
Solenoid Valve
82A-AA-CAA-TM-DAAP-1DA
Description
MAC VALVES INC Valves 82A-AA-CAA-TM-DAAP-1 DA
Radwell International
Done
Description
MAC VALVES INC Valves 82A-AA-CAA-TM-DAAP-1 DA
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
MAC VALVES INC Valves 82A-AA-CAA-TM-DAAP-1 DA
MAC VALVES INC Valves 82A-AA-CAA-TM-DAAP-1
DA
Supplier's Site
Technical Specifications
Radwell International
Product Category
Industrial Valves
Product Name
Solenoid Valve
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Filters / Regulators
61616
Specs
Connection Description
Threaded; 1/4 NPT
View Details
McWane Plant and Industrial
Check Valves
AWWA Swing Check Valves
Specs
Valve Type
Check
Primary Material
Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size
3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
Hamilton Company
HV Standard PTFE Valve
86729
Specs
Valve Type
Directional; Plug
Primary Material
PTFE
Media
Chemical
View Details
jbj Techniques Limited
ASOV air shut off valves
Specs
Valve Type
Shut Off; Special guillotine-design (Swing Valve)
Media
Air
Valve Size
2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details